Status: | Unknown |
---|---|
Series: | KUP Series |
RoHS: | Unknown |
Prices starting from US$17.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$31.95
|
89
in stock
|
Buy Now | |
TE Store
from US$74.24
|
150
in stock
|
Buy Now | |
Rapid Electronics
from US$43.95
|
131
in stock
|
Buy Now | |
Chip One Stop
from US$27.70
|
131
in stock
|
Buy Now | |
Newark Electronics
from US$29.96
|
89
in stock
|
Buy Now | |
element14
from US$31.02
|
89
in stock
|
Buy Now | |
Relay Specialties
from US$17.07
|
1
in stock
|
Buy Now | |
Avnet America
from US$22.97
|
-
|
Buy Now | |
RS Americas
from US$38.94
|
-
|
Buy Now |
Contact Configuration | 3PDT |
---|---|
Coil Voltage | 12VAC |
Contact Current | 10A |
Product Range | KUP Series |
Relay Mounting | Panel |
Coil Type | Non Latching |
Contact Voltage VAC | 240VAC |
Relay Terminals | Quick Connect |
KUP-14A55-12=KU Power Relay Type: Industrial Panel Plug-In Coil Magnetic System: Monostable, AC Coil Power Rating Class: 2 – 3 VA Coil Power Rating AC: 2.8 VA Coil Resistance: 18 Ω Industrial Panel Plug-In Monostable, AC 2 – 3 VA 2.8 VA | Power Relay | Part Number: KUP-14A55-12 | Internal Number: 9-1393117-8 | TE Connectivity | TE Store |
General Purpose Relays 3P BRKT MT QC 12VAC | Rapid Electronics |
Relay, 3Pdt, 240Vac, 32Vdc, 10A | Newark Electronics |
RELAY, 3PDT, 240VAC, 32VDC, 10A | element14 |
TYCO P&B GP ENCLOSED RELAY, 3 | Relay Specialties |
Electromechanical Relay 3PDT 10A 12VAC 18Ohm Bracket Mount | Avnet America |
Relay, KUP-14A55-12=KU | TE Connectivity KUP-14A55-12 | RS Americas |
Where can I find additional details, specifications and documents for a KUP-14A55-12?
Additional datasheets, footprints and schematics for KUP-14A55-12 are listed on our Part Details page. You can also find images and similar parts to KUP-14A55-12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KUP-14A55-12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KUP-14A55-12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KUP-14A55-12 fall under?
The KUP-14A55-12 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to KUP-14A55-12 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KUP-14A55-12 you can contact the distributor directly for product support, shipping queries etc.
Is the KUP-14A55-12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KUP-14A55-12 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for KUP-14A55-12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KUP-14A55-12 often in real-time on the comparison pages.
What if I can't find stock of KUP-14A55-12?
You can fill out our help required form which you can use to request a quote for KUP-14A55-12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.