KUP-14A31F-120 Switches & Relays by TE Connectivity

KUP-14A31F-120=KU

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$19.36

Distributor Stock
Logo for Farnell
Farnell
from US$29.46
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$19.36
154
in stock
Buy Now
Logo for element14
element14
from US$28.75
154
in stock
Buy Now
Logo for TE Store
TE Store
from US$78.83
103
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$25.52
34
in stock
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

RoHS Compliant NO

Alternative Descriptions

POWER RELAY, 3PDT, 120VAC, SOCKET | Farnell
Power Relay, 3Pdt, 120Vac, Socket | Newark Electronics
KUP-14A31F-120=KU Power Relay Type: Industrial Panel Plug-In Coil Magnetic System: Monostable, AC Coil Power Rating Class: 2 – 3 VA Coil Power Rating AC: 2.9 VA Coil Resistance: 1700 Ω Industrial Panel Plug-In Monostable, AC 2 – 3 VA 2.9 VA | Power Relay | Part Number: KUP-14A31F-120 | Internal Number: 8-1393117-6 | TE Connectivity | TE Store
Power Relays | RS Americas
TYCO P&B GP ENCLOSED RELAY, 3 | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a KUP-14A31F-120?

Additional datasheets, footprints and schematics for KUP-14A31F-120 are listed on our Part Details page. You can also find images and similar parts to KUP-14A31F-120 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for KUP-14A31F-120 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KUP-14A31F-120 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does KUP-14A31F-120 fall under?

The KUP-14A31F-120 is listed under Switches & Relays > More Switches & Relays.

Can I view similar or alternative parts?

You can view similar parts to KUP-14A31F-120 when available in the More Switches & Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the KUP-14A31F-120 you can contact the distributor directly for product support, shipping queries etc.

Is the KUP-14A31F-120 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for KUP-14A31F-120 have stock available?

Authorised distributors including Farnell, Newark Electronics, element14, TE Store and RS Americas have stock available or on a lead time for KUP-14A31F-120.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for KUP-14A31F-120 often in real-time on the comparison pages.

What if I can't find stock of KUP-14A31F-120?

You can fill out our help required form which you can use to request a quote for KUP-14A31F-120 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay