Status: | Unknown |
---|---|
Series: | KUMP Series |
RoHS: | Unknown |
Prices starting from US$36.51
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$50.33
|
No stock
|
Buy Now | |
TE Store
from US$111.72
|
146
in stock
|
Buy Now | |
Newark Electronics
from US$45.30
|
21
in stock
|
Buy Now | |
Rapid Electronics
from US$60.44
|
21
in stock
|
Buy Now | |
Avnet America
from US$36.51
|
-
|
Buy Now | |
RS Americas
from US$36.76
|
-
|
Buy Now | |
element14
from US$42.42
|
-
|
Buy Now |
Contact Configuration | 3PDT |
---|---|
Coil Voltage | 240VAC |
Contact Current | 15A |
Product Range | KUMP Series |
Relay Mounting | Socket |
Coil Type | Non Latching |
Contact Voltage VAC | 277VAC |
Contact Voltage VDC | 32VDC |
KUMP-14A18-240=KU Power Relay Type: Industrial Panel Plug-In Coil Magnetic System: Monostable, AC Coil Power Rating Class: 2 – 3 VA Coil Power Rating AC: 2.9 VA Coil Resistance: 7200 Ω Industrial Panel Plug-In Monostable, AC 2 – 3 VA 2.9 VA | Power Relay | Part Number: KUMP-14A18-240 | Internal Number: 8-1393116-6 | TE Connectivity | TE Store |
|Potter&brumfield Te Connectivity KUMP-14A18-240 | Newark Electronics |
General Purpose Relays 3PDT 15A 240VAC Relay | Rapid Electronics |
Electromechanical Relay 3PDT 15A 240VAC 7.2KOhm Plain Case | Avnet America |
Power Relays | RS Americas |
RELAY, 3PDT, 277VAC, 32VDC, 15A | element14 |
Where can I find additional details, specifications and documents for a KUMP-14A18-240?
Additional datasheets, footprints and schematics for KUMP-14A18-240 are listed on our Part Details page. You can also find images and similar parts to KUMP-14A18-240 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KUMP-14A18-240 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KUMP-14A18-240 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KUMP-14A18-240 fall under?
The KUMP-14A18-240 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to KUMP-14A18-240 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KUMP-14A18-240 you can contact the distributor directly for product support, shipping queries etc.
Is the KUMP-14A18-240 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KUMP-14A18-240 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Avnet America and RS Americas have stock available or on a lead time for KUMP-14A18-240.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KUMP-14A18-240 often in real-time on the comparison pages.
What if I can't find stock of KUMP-14A18-240?
You can fill out our help required form which you can use to request a quote for KUMP-14A18-240 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.