Status: | Unknown |
---|---|
Series: | KUMP Series |
RoHS: | Unknown |
Prices starting from US$12.50
Distributor | Stock | ||
---|---|---|---|
RS
from US$12.50
|
No stock
|
Buy Now | |
Rapid Electronics
from US$26.52
|
301
in stock
|
Buy Now | |
Chip One Stop
from US$21.90
|
301
in stock
|
Buy Now | |
Heilind Electronics
from US$22.60
|
102
in stock
|
Buy Now | |
Newark Electronics
from US$23.65
|
92
in stock
|
Buy Now | |
element14
from US$19.37
|
92
in stock
|
Buy Now | |
Farnell
from US$24.15
|
92
in stock
|
Buy Now | |
RS Americas
from US$21.01
|
60
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$22.60
|
34
in stock
|
Buy Now | |
Avnet America
from US$20.06
|
-
|
Buy Now | |
TE Store
from US$57.77
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Contact Configuration | DPDT |
---|---|
Coil Voltage | 120VAC |
Contact Current | 15A |
Product Range | KUMP Series |
Relay Mounting | Socket |
Coil Type | Non Latching |
Contact Voltage VAC | 277VAC |
Contact Voltage VDC | 32VDC |
General Purpose Relays DP PLN QC/SLDR 120AC | Rapid Electronics |
KUMP-11A18-120=KU | Heilind Electronics |
Relay, Dpdt, 277Vac, 32Vdc, 15A | Newark Electronics |
RELAY, DPDT, 277VAC, 32VDC, 15A | element14 |
Relay, E-Mech, DPDT, 15A, Ctrl-V 120AC, Vol-Rtg 277AC, 8 Pin, KUMP Series | TE Connectivity KUMP-11A18-120 | RS Americas |
ER - Relay | RS |
Electromechanical Relay DPDT 15A 120VAC 1.7KOhm Plain Case | Avnet America |
KUMP-11A18-120=KU Power Relay Type: Industrial Panel Plug-In Coil Magnetic System: Monostable, AC Coil Power Rating Class: 2 – 3 VA Coil Power Rating AC: 2.9 VA Coil Resistance: 1700 Ω Industrial Panel Plug-In Monostable, AC 2 – 3 VA 2.9 VA | Power Relay | Part Number: KUMP-11A18-120 | Internal Number: 6-1393116-2 | TE Connectivity | TE Store |
TYCO P&B ENCLOSED RELAY, DPDT | Relay Specialties |
Where can I find additional details, specifications and documents for a KUMP-11A18-120?
Additional datasheets, footprints and schematics for KUMP-11A18-120 are listed on our Part Details page. You can also find images and similar parts to KUMP-11A18-120 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KUMP-11A18-120 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KUMP-11A18-120 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KUMP-11A18-120 fall under?
The KUMP-11A18-120 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to KUMP-11A18-120 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KUMP-11A18-120 you can contact the distributor directly for product support, shipping queries etc.
Is the KUMP-11A18-120 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KUMP-11A18-120 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Heilind Electronics, Newark Electronics and element14 have stock available or on a lead time for KUMP-11A18-120.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KUMP-11A18-120 often in real-time on the comparison pages.
What if I can't find stock of KUMP-11A18-120?
You can fill out our help required form which you can use to request a quote for KUMP-11A18-120 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.