Status: | Unknown |
---|---|
Series: | KUHP Series |
RoHS: | Unknown |
Prices starting from US$23.40
Contact Configuration | SPDT |
---|---|
Coil Voltage | 12VDC |
Contact Current | 30A |
Product Range | KUHP Series |
Relay Mounting | Panel |
Coil Type | Non Latching |
Contact Voltage VAC | 240VAC |
Relay Terminals | Quick Connect |
Relay, Spdt, 240Vac, 28Vdc, 30A | Newark Electronics |
RELAY, SPDT, 240VAC, 28VDC, 30A | element14 |
Industrial Relays SP 30A TP FLNG 12VDC | Rapid Electronics |
Electromechanical Relay SPDT 30A 12VDC 120Ohm Flange Mount | Avnet America |
Where can I find additional details, specifications and documents for a KUHP-5DT1-12?
Additional datasheets, footprints and schematics for KUHP-5DT1-12 are listed on our Part Details page. You can also find images and similar parts to KUHP-5DT1-12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KUHP-5DT1-12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KUHP-5DT1-12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KUHP-5DT1-12 fall under?
The KUHP-5DT1-12 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to KUHP-5DT1-12 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KUHP-5DT1-12 you can contact the distributor directly for product support, shipping queries etc.
Is the KUHP-5DT1-12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KUHP-5DT1-12 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Chip One Stop have stock available or on a lead time for KUHP-5DT1-12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KUHP-5DT1-12 often in real-time on the comparison pages.
What if I can't find stock of KUHP-5DT1-12?
You can fill out our help required form which you can use to request a quote for KUHP-5DT1-12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.