Status: | Unknown |
---|---|
Series: | KUHP Series |
RoHS: | Unknown |
Prices starting from US$24.43
Distributor | Stock | ||
---|---|---|---|
Rapid Electronics
from US$38.84
|
2,708
in stock
|
Buy Now | |
Chip One Stop
from US$27.20
|
2,708
in stock
|
Buy Now | |
Newark Electronics
from US$38.25
|
-
|
Buy Now | |
Avnet America
from US$31.14
|
-
|
Buy Now | |
element14
from US$39.69
|
-
|
Buy Now | |
Relay Specialties
from US$24.43
|
-
|
Buy Now | |
TE Store
from US$106.74
|
-
|
Buy Now |
Contact Configuration | SPDT |
---|---|
Coil Voltage | 24VAC |
Contact Current | 30A |
Product Range | KUHP Series |
Relay Mounting | Panel |
Coil Type | Non Latching |
Contact Voltage VAC | 240VAC |
Relay Terminals | Quick Connect |
General Purpose Relays SP 30A BRKT MT 24VAC | Rapid Electronics |
Kuhp-5A51-24=Ku- |Potter&brumfield Te Connectivity KUHP-5A51-24 | Newark Electronics |
Electromechanical Relay SPDT 30A 24VAC 72Ohm Bracket Mount | Avnet America |
TYCO P&B POWER RELAY, SPDT AGC | Relay Specialties |
Special Order: KUHP-5A51-24=KU- Power Relay Type: Industrial Panel Plug-In Coil Magnetic System: Monostable, AC Coil Power Rating Class: 2 – 3 VA Coil Power Rating AC: 2.8 VA Coil Resistance: 72 Ω Industrial Panel Plug-In Monostable, AC 2 – 3 VA 2.8 VA | Power Relay | Part Number: KUHP-5A51-24 | Internal Number: 8-1393114-5 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a KUHP-5A51-24?
Additional datasheets, footprints and schematics for KUHP-5A51-24 are listed on our Part Details page. You can also find images and similar parts to KUHP-5A51-24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KUHP-5A51-24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KUHP-5A51-24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KUHP-5A51-24 fall under?
The KUHP-5A51-24 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to KUHP-5A51-24 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KUHP-5A51-24 you can contact the distributor directly for product support, shipping queries etc.
Is the KUHP-5A51-24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KUHP-5A51-24 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, Avnet America and element14 have stock available or on a lead time for KUHP-5A51-24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KUHP-5A51-24 often in real-time on the comparison pages.
What if I can't find stock of KUHP-5A51-24?
You can fill out our help required form which you can use to request a quote for KUHP-5A51-24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.