Status: | Unknown |
---|---|
Series: | KUHP Series |
RoHS: | Unknown |
Prices starting from US$14.30
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$23.45
|
160
in stock
|
Buy Now | |
Newark Electronics
from US$22.50
|
160
in stock
|
Buy Now | |
element14
from US$19.71
|
160
in stock
|
Buy Now | |
TE Store
from US$62.11
|
88
in stock
|
Buy Now | |
Rapid Electronics
from US$34.80
|
8
in stock
|
Buy Now | |
Chip One Stop
from US$36.20
|
8
in stock
|
Buy Now | |
Avnet America
from US$21.57
|
-
|
Buy Now | |
Relay Specialties
from US$14.30
|
-
|
Buy Now | |
Carlton-Bates
-
|
-
|
Buy Now |
Contact Configuration | DPDT |
---|---|
Coil Voltage | 12VDC |
Contact Current | 20A |
Product Range | KUHP Series |
Relay Mounting | Panel |
Coil Type | Non Latching |
Contact Voltage VAC | 240VAC |
Relay Terminals | Quick Connect |
Relay, Dpdt, 240Vac, 28Vdc, 20A | Newark Electronics |
KUHP-11DT1-12=KU Power Relay Type: Industrial Panel Plug-In Coil Magnetic System: Monostable, DC Coil Power Rating DC: 1200 mW Coil Resistance: 120 Ω Coil Special Features: UL Coil Insulation Class B Industrial Panel Plug-In Monostable, DC 1200 mW 120 Ω | Power Relay | Part Number: KUHP-11DT1-12 | Internal Number: 7-1393114-2 | TE Connectivity | TE Store |
General Purpose Relays DPDT FLNG MNT 12VDC | Rapid Electronics |
Electromechanical Relay DPDT 20A 12VDC 120Ohm Flange Mount | Avnet America |
TYCO P&B POWER RELAY, DPDT AGC | Relay Specialties |
Relay, General Purpose | Carlton-Bates |
Where can I find additional details, specifications and documents for a KUHP-11DT1-12?
Additional datasheets, footprints and schematics for KUHP-11DT1-12 are listed on our Part Details page. You can also find images and similar parts to KUHP-11DT1-12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KUHP-11DT1-12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KUHP-11DT1-12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KUHP-11DT1-12 fall under?
The KUHP-11DT1-12 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to KUHP-11DT1-12 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KUHP-11DT1-12 you can contact the distributor directly for product support, shipping queries etc.
Is the KUHP-11DT1-12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KUHP-11DT1-12 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and Rapid Electronics have stock available or on a lead time for KUHP-11DT1-12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KUHP-11DT1-12 often in real-time on the comparison pages.
What if I can't find stock of KUHP-11DT1-12?
You can fill out our help required form which you can use to request a quote for KUHP-11DT1-12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.