Status: | Unknown |
---|---|
Series: | KUHP Series |
RoHS: | Unknown |
Prices starting from US$13.28
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$31.58
|
117
in stock
|
Buy Now | |
Newark Electronics
from US$26.93
|
117
in stock
|
Buy Now | |
element14
from US$23.24
|
117
in stock
|
Buy Now | |
TE Store
from US$69.04
|
77
in stock
|
Buy Now | |
Rapid Electronics
from US$40.34
|
18
in stock
|
Buy Now | |
Chip One Stop
from US$27.70
|
18
in stock
|
Buy Now | |
Avnet America
from US$23.97
|
-
|
Buy Now | |
TTI Europe
from US$21.19
|
-
|
Buy Now | |
Relay Specialties
from US$13.28
|
-
|
Buy Now |
Contact Configuration | DPDT |
---|---|
Coil Voltage | 240VAC |
Contact Current | 20A |
Product Range | KUHP Series |
Relay Mounting | Panel |
Coil Type | Non Latching |
Contact Voltage VAC | 240VAC |
Relay Terminals | Quick Connect |
Relay, Dpdt, 240Vac, 28Vdc, 20A | Newark Electronics |
RELAY, DPDT, 240VAC, 28VDC, 20A | element14 |
KUHP-11A51-240=KU Power Relay Type: Industrial Panel Plug-In Coil Magnetic System: Monostable, AC Coil Power Rating Class: 2 – 3 VA Coil Power Rating AC: 3 VA Coil Resistance: 7200 Ω Industrial Panel Plug-In Monostable, AC 2 – 3 VA | Power Relay | Part Number: KUHP-11A51-240 | Internal Number: 7-1393114-1 | TE Connectivity | TE Store |
General Purpose Relays KUHP-11A51-240=KU | Rapid Electronics |
Electromechanical Relay DPDT 20A 240VAC 7.2KOhm Bracket Mount | Avnet America |
RELAY | TTI Europe |
TYCO P&B POWER RELAY, DPDT AGC | Relay Specialties |
Where can I find additional details, specifications and documents for a KUHP-11A51-240?
Additional datasheets, footprints and schematics for KUHP-11A51-240 are listed on our Part Details page. You can also find images and similar parts to KUHP-11A51-240 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KUHP-11A51-240 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KUHP-11A51-240 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KUHP-11A51-240 fall under?
The KUHP-11A51-240 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to KUHP-11A51-240 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KUHP-11A51-240 you can contact the distributor directly for product support, shipping queries etc.
Is the KUHP-11A51-240 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KUHP-11A51-240 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and Rapid Electronics have stock available or on a lead time for KUHP-11A51-240.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KUHP-11A51-240 often in real-time on the comparison pages.
What if I can't find stock of KUHP-11A51-240?
You can fill out our help required form which you can use to request a quote for KUHP-11A51-240 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.