Status: | Unknown |
---|---|
Series: | Caps for MCDTS2 Series |
RoHS: | Unknown |
For Use With | Multicomp MCDTS2 Series Tactile Switches |
---|---|
Actuator / Cap Colour | Ivory |
Product Range | Caps for MCDTS2 Series |
SVHC | No SVHC (15-Jan-2019) |
Colour | Ivory |
External Depth | 12mm |
External Diameter | 12mm |
External Width | 12mm |
Status: | Unknown |
---|---|
Series: | CAPS For MCDTS2 Series |
RoHS: | Compliant |
For Use With | Multicomp Pro MCDTS2 Series Tactile Switches |
---|---|
Actuator / Cap Colour | Ivory |
Product Range | CAPS For MCDTS2 Series |
Lens Shape | Round |
RoHS Compliant | Yes |
CAP, ROUND, IVORY | element14 |
Switch Cap | Newark Electronics |
Where can I find additional details, specifications and documents for a KTSC-22I?
Additional datasheets, footprints and schematics for KTSC-22I are listed on our Part Details page. You can also find images and similar parts to KTSC-22I on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KTSC-22I on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KTSC-22I price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KTSC-22I fall under?
The KTSC-22I is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to KTSC-22I when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KTSC-22I you can contact the distributor directly for product support, shipping queries etc.
Is the KTSC-22I RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KTSC-22I have stock available?
Authorised distributors including element14, Farnell, Rapid Electronics, Newark Electronics and Avnet Abacus have stock available or on a lead time for KTSC-22I.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KTSC-22I often in real-time on the comparison pages.
What if I can't find stock of KTSC-22I?
You can fill out our help required form which you can use to request a quote for KTSC-22I from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.