Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Crimp Tool Type | Ratchet |
---|---|
For Use With | 22-10AWG Cables |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Colour | Blue |
Crimp Application | Connectors |
Crimp Capacity AWG Max | 10AWG |
Crimp Capacity AWG Min | 22AWG |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Crimp Tool Type | Ratchet |
---|---|
For Use With | 22-10AWG Cables |
RoHS Compliant | NA |
Hand Crimp, Ratchet, 22-10Awg | Newark Electronics |
CRIMP TOOL | element14 |
Where can I find additional details, specifications and documents for a KST2000D-1306?
Additional datasheets, footprints and schematics for KST2000D-1306 are listed on our Part Details page. You can also find images and similar parts to KST2000D-1306 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KST2000D-1306 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KST2000D-1306 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KST2000D-1306 fall under?
The KST2000D-1306 is listed under Tools & Maintenance > Hand Tools > Crimp & Insertion Tools.
Can I view similar or alternative parts?
You can view similar parts to KST2000D-1306 when available in the Crimp & Insertion Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KST2000D-1306 you can contact the distributor directly for product support, shipping queries etc.
Is the KST2000D-1306 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KST2000D-1306 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for KST2000D-1306.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KST2000D-1306 often in real-time on the comparison pages.
What if I can't find stock of KST2000D-1306?
You can fill out our help required form which you can use to request a quote for KST2000D-1306 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.