Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Crimp Tool Type | Ratchet |
---|---|
For Use With | 22-10AWG Cables |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Colour | Blue |
Crimp Capacity AWG Max | 10AWG |
Crimp Capacity AWG Min | 22AWG |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Crimp Tool Type | Ratchet |
---|---|
For Use With | 22-10AWG Cables |
RoHS Compliant | NA |
Hand Crimp, Ratchet, 22-10Awg | Newark Electronics |
CRIMP TOOL | element14 |
Where can I find additional details, specifications and documents for a KST2000B?
Additional datasheets, footprints and schematics for KST2000B are listed on our Part Details page. You can also find images and similar parts to KST2000B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KST2000B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KST2000B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KST2000B fall under?
The KST2000B is listed under Tools & Maintenance > Hand Tools > Crimp & Insertion Tools.
Can I view similar or alternative parts?
You can view similar parts to KST2000B when available in the Crimp & Insertion Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KST2000B you can contact the distributor directly for product support, shipping queries etc.
Is the KST2000B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KST2000B have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for KST2000B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KST2000B often in real-time on the comparison pages.
What if I can't find stock of KST2000B?
You can fill out our help required form which you can use to request a quote for KST2000B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.