Status: | Active |
---|---|
Series: | KSP10 |
RoHS: | Compliant |
Prices starting from US$0.0183
This product is general usage and suitable for many different applications. |
Description | KSP10 |
---|---|
Compliance | Pb-free |
Polarity | NPN |
IC Continuous (A) | - |
VCEO(sus) Min (V) | 25 |
hFE Min | 60 |
hFE Max | - |
PTM Max (W) | 1 |
fT Min (MHz) | 650 |
Package Type | TO-92-3 |
Transistor GP BJT NPN 25V 3 Pin TO92 | RS |
Transistor,bjt,npn,25V V(Br)Ceo,to-92 Rohs Compliant: Yes |Onsemi KSP10BU | Newark Electronics |
KSP10 Series 25 V 350 mW Through Hole NPN Epitaxial Silicon Transistor - TO-92 | Future Electronics |
Trans GP BJT NPN 25V 3-Pin TO-92 Bulk | Avnet America |
TRANS, RF, NPN, 25V, 650MHZ, TO-226AA-3 | Farnell |
Where can I find additional details, specifications and documents for a KSP10BU?
Additional datasheets, footprints and schematics for KSP10BU are listed on our Part Details page. You can also find images and similar parts to KSP10BU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KSP10BU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KSP10BU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KSP10BU fall under?
The KSP10BU is listed under Discrete & Power Modules > Audio Transistors.
Can I view similar or alternative parts?
You can view similar parts to KSP10BU when available in the Audio Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KSP10BU you can contact the distributor directly for product support, shipping queries etc.
Is the KSP10BU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for KSP10BU have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and Avnet Asia have stock available or on a lead time for KSP10BU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KSP10BU often in real-time on the comparison pages.
What if I can't find stock of KSP10BU?
You can fill out our help required form which you can use to request a quote for KSP10BU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.