Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | PNP |
---|---|
Collector Emitter Voltage V(br)ceo | -100V |
Transition Frequency ft | 3MHz |
Power Dissipation Pd | 1.75W |
DC Collector Current | -6A |
DC Current Gain hFE | 15hFE |
Transistor Case Style | TO-252 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | Lead (27-Jun-2018) |
Trans GP BJT PNP 100V 6A 3-Pin(2+Tab) DPAK T/R | Avnet America |
TRANSISTOR, BIPOL, PNP, -100V, TO-252-3 | Farnell |
Where can I find additional details, specifications and documents for a KSH42CTF?
Additional datasheets, footprints and schematics for KSH42CTF are listed on our Part Details page. You can also find images and similar parts to KSH42CTF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KSH42CTF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KSH42CTF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KSH42CTF fall under?
The KSH42CTF is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to KSH42CTF when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KSH42CTF you can contact the distributor directly for product support, shipping queries etc.
Is the KSH42CTF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KSH42CTF have stock available?
Authorised distributors including Avnet America, element14 and Farnell have stock available or on a lead time for KSH42CTF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KSH42CTF often in real-time on the comparison pages.
What if I can't find stock of KSH42CTF?
You can fill out our help required form which you can use to request a quote for KSH42CTF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.