Status: | Active |
---|---|
Series: | KSD1691 |
RoHS: | Compliant |
Low Collector-Emitter Saturation Voltage & Large Collector Current |
High Power Dissipation: PC= 1.3 W (Ta=25°C) |
Complementary to KSB1151 |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | KSD1691 |
---|---|
Compliance | Pb-free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 0.3 |
IC Cont. (A) | 5 |
VCEO Min (V) | 60 |
VCBO (V) | 60 |
VEBO (V) | 7 |
VBE(sat) (V) | 1.2 |
VBE(on) (V) | - |
hFE Min | 160 |
hFE Max | 320 |
fT Min (MHz) | - |
PTM Max (W) | 20 |
Package Type | TO-126-3 |
Npn/60V/5A Rohs Compliant: Yes |Onsemi KSD1691YS | Newark Electronics |
KSD1691 Series 60 V 5 A 1.3 W Through Hole NPN Silicon Transistor - TO-126 | Future Electronics |
Trans GP BJT NPN 60V 5A 3-Pin(3+Tab) TO-126 Bulk | Avnet America |
TRANSISTOR, NPN | Farnell |
Where can I find additional details, specifications and documents for a KSD1691YS?
Additional datasheets, footprints and schematics for KSD1691YS are listed on our Part Details page. You can also find images and similar parts to KSD1691YS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KSD1691YS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KSD1691YS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KSD1691YS fall under?
The KSD1691YS is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to KSD1691YS when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KSD1691YS you can contact the distributor directly for product support, shipping queries etc.
Is the KSD1691YS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for KSD1691YS have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Farnell and EBV Elektronik have stock available or on a lead time for KSD1691YS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KSD1691YS often in real-time on the comparison pages.
What if I can't find stock of KSD1691YS?
You can fill out our help required form which you can use to request a quote for KSD1691YS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.