Status: | Unknown |
---|---|
Series: | KSC945 |
RoHS: | Compliant |
Complement to KSA733 |
Collector-Base Voltage : VCBO= 60V |
High Current Gain Bandwidth Product : fT=300MHz (TYP.) |
Suffix ā-Cā means Center Collector (1. Emitter 2. Collector 3. Base)Audio Frequency Amplifier & High Frequency OSC. |
Applications |
---|
This product is general usage and suitable for many different applications. |
Compliance | Pb-free |
---|
Trans GP BJT NPN 50V 0.15A 3-Pin TO-92 Ammo | Avnet America |
TRANSISTOR, BIPOL, NPN, 50V, TO-92-3 | Farnell |
Where can I find additional details, specifications and documents for a KSC945GTA?
Additional datasheets, footprints and schematics for KSC945GTA are listed on our Part Details page. You can also find images and similar parts to KSC945GTA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KSC945GTA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KSC945GTA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KSC945GTA fall under?
The KSC945GTA is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to KSC945GTA when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KSC945GTA you can contact the distributor directly for product support, shipping queries etc.
Is the KSC945GTA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for KSC945GTA have stock available?
Authorised distributors including Avnet America, element14 and Farnell have stock available or on a lead time for KSC945GTA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KSC945GTA often in real-time on the comparison pages.
What if I can't find stock of KSC945GTA?
You can fill out our help required form which you can use to request a quote for KSC945GTA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.