Status: | Active |
---|---|
Series: | KSC2690A |
RoHS: | Compliant |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.27
|
13,450
in stock
|
Buy Now | |
element14
from US$0.35
|
1,872
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
1,812
in stock
|
Buy Now | |
Farnell
from US$0.26
|
1,812
in stock
|
Buy Now | |
Distrelec
from US$0.44
|
1,781
in stock
|
Buy Now | |
Future Electronics
from US$0.23
|
-
|
Buy Now | |
Avnet America
from US$0.23
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Complement to KSA1220/KSA1220A |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | KSC2690A |
---|---|
Compliance | Pb-free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 0.7 |
IC Cont. (A) | 1.2 |
VCEO Min (V) | 160 |
VCBO (V) | 160 |
VEBO (V) | 5 |
VBE(sat) (V) | 1.3 |
VBE(on) (V) | - |
hFE Min | 160 |
hFE Max | 320 |
fT Min (MHz) | 155 |
PTM Max (W) | 1.2 |
Package Type | TO-126-3 |
Transistor NPN 160V 1.2A Audio Amp TO126 | RS |
TRANSISTOR, BIPOL, NPN, 160V, TO-225AA-3 | element14 |
Transistor, Bipol, Npn, 160V, To-225Aa-3 | Newark Electronics |
onsemi General Purpose Transistor, NPN, 160V, TO-126 | Distrelec |
KSC2690 Series 160 V 1.2 A NPN Epitaxial Silicon Transistor - TO-126 | Future Electronics |
Trans GP BJT NPN 160V 1.2A 3-Pin(3+Tab) TO-126 Bulk | Avnet America |
Where can I find additional details, specifications and documents for a KSC2690AYS?
Additional datasheets, footprints and schematics for KSC2690AYS are listed on our Part Details page. You can also find images and similar parts to KSC2690AYS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KSC2690AYS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KSC2690AYS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KSC2690AYS fall under?
The KSC2690AYS is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to KSC2690AYS when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KSC2690AYS you can contact the distributor directly for product support, shipping queries etc.
Is the KSC2690AYS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for KSC2690AYS have stock available?
Authorised distributors including RS, element14, Newark Electronics, Farnell and Distrelec have stock available or on a lead time for KSC2690AYS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KSC2690AYS often in real-time on the comparison pages.
What if I can't find stock of KSC2690AYS?
You can fill out our help required form which you can use to request a quote for KSC2690AYS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.