Status: | Active |
---|---|
Series: | KSC2383 |
RoHS: | Compliant |
Prices starting from US$0.11
Color TV Audio Output & Color TV Vertical Deflection Output |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | KSC2383 |
---|---|
Compliance | Pb-free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 1.5 |
IC Cont. (A) | 1 |
VCEO Min (V) | 160 |
VCBO (V) | 160 |
VEBO (V) | 6 |
VBE(sat) (V) | - |
VBE(on) (V) | 0.75 |
hFE Min | 100 |
hFE Max | 200 |
fT Min (MHz) | 20 |
PTM Max (W) | 0.9 |
Package Type | TO-92-3 LF |
ON Semiconductor, KSC2383OTA | RS |
KSC2383 Series NPN 900 mW Through Hole Epitaxial Silicon Transistor - TO-92L | Future Electronics |
Transistor,bjt,npn,160V V(Br)Ceo,1A I(C),to-92 Rohs Compliant: Yes |Onsemi KSC2383OTA | Newark Electronics |
TRANSISTOR,BJT,NPN,160V V(BR)CEO,1A I(C),TO-92 | element14 |
TRANSISTOR,BJT,NPN,160V V(BR)CEO,1A I(C),TO-92 18C7030 | Farnell |
Trans GP BJT NPN 160V 1A 3-Pin TO-92 Ammo Pack | Avnet America |
Where can I find additional details, specifications and documents for a KSC2383OTA?
Additional datasheets, footprints and schematics for KSC2383OTA are listed on our Part Details page. You can also find images and similar parts to KSC2383OTA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KSC2383OTA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KSC2383OTA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KSC2383OTA fall under?
The KSC2383OTA is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to KSC2383OTA when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KSC2383OTA you can contact the distributor directly for product support, shipping queries etc.
Is the KSC2383OTA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for KSC2383OTA have stock available?
Authorised distributors including RS, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for KSC2383OTA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KSC2383OTA often in real-time on the comparison pages.
What if I can't find stock of KSC2383OTA?
You can fill out our help required form which you can use to request a quote for KSC2383OTA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.