Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 300V |
Transition Frequency ft | 50MHz |
Power Dissipation Pd | 1W |
DC Collector Current | 100mA |
DC Current Gain hFE | 70hFE |
Transistor Case Style | TO-92L |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
TRANSISTOR, NPN, 300V, 0.1A, TO-92L-3 | Farnell |
Transistor, Npn, 300V, 0.1A, To-92L-3 |Onsemi KSC2330OTA | Newark Electronics |
Trans GP BJT NPN 300V 0.1A 3-Pin TO-92L Ammo | Avnet America |
Where can I find additional details, specifications and documents for a KSC2330OTA?
Additional datasheets, footprints and schematics for KSC2330OTA are listed on our Part Details page. You can also find images and similar parts to KSC2330OTA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KSC2330OTA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KSC2330OTA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KSC2330OTA fall under?
The KSC2330OTA is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to KSC2330OTA when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KSC2330OTA you can contact the distributor directly for product support, shipping queries etc.
Is the KSC2330OTA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KSC2330OTA have stock available?
Authorised distributors including Farnell, Newark Electronics, Avnet America and element14 have stock available or on a lead time for KSC2330OTA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KSC2330OTA often in real-time on the comparison pages.
What if I can't find stock of KSC2330OTA?
You can fill out our help required form which you can use to request a quote for KSC2330OTA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.