Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 120V |
Transition Frequency ft | 120MHz |
Power Dissipation Pd | 900mW |
DC Collector Current | 800mA |
DC Current Gain hFE | 60hFE |
Transistor Case Style | TO-92L |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Trans GP BJT NPN 120V 0.8A 3-Pin TO-92L Ammo | Avnet America |
TRANSISTOR, BIPOL, NPN, 120V, TO-92L-3 | Farnell |
Where can I find additional details, specifications and documents for a KSC2316YTA?
Additional datasheets, footprints and schematics for KSC2316YTA are listed on our Part Details page. You can also find images and similar parts to KSC2316YTA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KSC2316YTA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KSC2316YTA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KSC2316YTA fall under?
The KSC2316YTA is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to KSC2316YTA when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KSC2316YTA you can contact the distributor directly for product support, shipping queries etc.
Is the KSC2316YTA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KSC2316YTA have stock available?
Authorised distributors including Avnet America, element14 and Farnell have stock available or on a lead time for KSC2316YTA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KSC2316YTA often in real-time on the comparison pages.
What if I can't find stock of KSC2316YTA?
You can fill out our help required form which you can use to request a quote for KSC2316YTA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.