Status: | Active |
---|---|
Series: | KSA992 |
RoHS: | Compliant |
Prices starting from US$0.0428
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.05
|
3,050
in stock
|
Buy Now | |
element14
from US$0.12
|
50,980
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
50,930
in stock
|
Buy Now | |
Farnell
from US$0.12
|
50,930
in stock
|
Buy Now | |
Chip One Stop
from US$0.0448
|
2,750
in stock
|
Buy Now | |
Avnet America
from US$0.0428
|
-
|
Buy Now | |
Avnet Asia
from US$0.0448
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Audio Frequency Low Noise Amplifier |
Complement to KSC1845 |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | KSA992 |
---|---|
Compliance | Pb-free |
Polarity | PNP |
Type | General Purpose |
VCE(sat) Max (V) | 0.3 |
IC Cont. (A) | 0.05 |
VCEO Min (V) | 120 |
VCBO (V) | 120 |
VEBO (V) | 5 |
VBE(sat) (V) | - |
VBE(on) (V) | 0.65 |
hFE Min | 300 |
hFE Max | 600 |
fT Min (MHz) | 50 |
PTM Max (W) | 0.5 |
Package Type | TO-92-3 LF |
TRANS, BIPOL, PNP, -120V, TO-226AA-3 | element14 |
Trans, Pnp, -120V, 150Deg C, 0.5W | Newark Electronics |
ON Semiconductor, KSA992FTA | RS |
Trans GP BJT PNP 120V 0.05A 3-Pin TO-92 Ammo | Avnet America |
Where can I find additional details, specifications and documents for a KSA992FTA?
Additional datasheets, footprints and schematics for KSA992FTA are listed on our Part Details page. You can also find images and similar parts to KSA992FTA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KSA992FTA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KSA992FTA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KSA992FTA fall under?
The KSA992FTA is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to KSA992FTA when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KSA992FTA you can contact the distributor directly for product support, shipping queries etc.
Is the KSA992FTA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for KSA992FTA have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, RS and Chip One Stop have stock available or on a lead time for KSA992FTA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KSA992FTA often in real-time on the comparison pages.
What if I can't find stock of KSA992FTA?
You can fill out our help required form which you can use to request a quote for KSA992FTA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.