Status: | Active |
---|---|
Series: | KSA928A |
RoHS: | Compliant |
Audio Power Amplifier |
Complement to KSC2328A |
3 W Output Application |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | KSA928A |
---|---|
Compliance | Pb-free |
Polarity | PNP |
Type | General Purpose |
VCE(sat) Max (V) | 2 |
IC Cont. (A) | 2 |
VCEO Min (V) | 30 |
VCBO (V) | 30 |
VEBO (V) | 5 |
VBE(sat) (V) | - |
VBE(on) (V) | 1 |
hFE Min | 160 |
hFE Max | 320 |
fT Min (MHz) | 120 |
PTM Max (W) | 1 |
Package Type | TO-92-3 LF |
Bipolar Transistors Rohs Compliant: Yes |Onsemi KSA928AYTA | Newark Electronics |
Transistor GP BJT PNP 30V 2A TO92L | RS |
Trans GP BJT PNP 30V 2A 3-Pin TO-92L Ammo | Avnet America |
TRANSISTOR, BIPOL, PNP, -30V, TO-92L-3 | Farnell |
Where can I find additional details, specifications and documents for a KSA928AYTA?
Additional datasheets, footprints and schematics for KSA928AYTA are listed on our Part Details page. You can also find images and similar parts to KSA928AYTA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KSA928AYTA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KSA928AYTA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KSA928AYTA fall under?
The KSA928AYTA is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to KSA928AYTA when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KSA928AYTA you can contact the distributor directly for product support, shipping queries etc.
Is the KSA928AYTA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for KSA928AYTA have stock available?
Authorised distributors including Newark Electronics, RS, Avnet America, Farnell and EBV Elektronik have stock available or on a lead time for KSA928AYTA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KSA928AYTA often in real-time on the comparison pages.
What if I can't find stock of KSA928AYTA?
You can fill out our help required form which you can use to request a quote for KSA928AYTA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.