Status: | Active |
---|---|
Series: | KSA1156 |
RoHS: | Compliant |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.25
|
1,772
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
1,772
in stock
|
Buy Now | |
element14
from US$0.26
|
1,772
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,000
in stock
|
Buy Now | |
Avnet Silica
-
|
2,000
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
-
|
Buy Now | |
Avnet America
from US$0.23
|
-
|
Buy Now | |
Avnet Asia
from US$0.24
|
-
|
Buy Now |
High Voltage Switching and Low Power Switching Regulator |
DC-DC Converter |
High Breakdown Voltage |
Low Collector Saturation Voltage |
High Speed Switching |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | KSA1156 |
---|---|
Compliance | Pb-free |
Polarity | PNP |
Type | High Voltage Switching Low Power Switching Regulator |
VCE(sat) Max (V) | 1 |
IC Cont. (A) | 0.5 |
VCEO Min (V) | 400 |
VCBO (V) | 400 |
VEBO (V) | 7 |
VBE(sat) (V) | 1.2 |
VBE(on) (V) | - |
hFE Min | 100 |
hFE Max | 200 |
fT Min (MHz) | - |
PTM Max (W) | 1 |
Package Type | TO-126-3 |
Transistor, Pnp, -400V, -0.5A, To-126-3 | Newark Electronics |
TRANSISTOR, PNP, -400V, -0.5A, TO-126-3 | element14 |
Trans GP BJT PNP 400V 0.5A 3-Pin(3+Tab) TO-126 Bulk | EBV Elektronik |
KSA1156 Series 400 V 500 mA Low Power Switching Regulator DC/DC Converter - TO-126 | Future Electronics |
Where can I find additional details, specifications and documents for a KSA1156YS?
Additional datasheets, footprints and schematics for KSA1156YS are listed on our Part Details page. You can also find images and similar parts to KSA1156YS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KSA1156YS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KSA1156YS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KSA1156YS fall under?
The KSA1156YS is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to KSA1156YS when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KSA1156YS you can contact the distributor directly for product support, shipping queries etc.
Is the KSA1156YS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for KSA1156YS have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, EBV Elektronik and Avnet Silica have stock available or on a lead time for KSA1156YS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KSA1156YS often in real-time on the comparison pages.
What if I can't find stock of KSA1156YS?
You can fill out our help required form which you can use to request a quote for KSA1156YS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.