Status: | Unknown |
---|---|
Series: | KRPA Series |
RoHS: | Unknown |
Prices starting from US$17.44
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$28.24
|
7
in stock
|
Buy Now | |
TE Store
from US$90.71
|
146
in stock
|
Buy Now | |
RS Americas
from US$17.44
|
83
in stock
|
Buy Now | |
Newark Electronics
from US$23.93
|
16
in stock
|
Buy Now | |
Rapid Electronics
from US$47.08
|
16
in stock
|
Buy Now | |
Chip One Stop
from US$47.10
|
16
in stock
|
Buy Now | |
element14
from US$34.46
|
7
in stock
|
Buy Now | |
Avnet America
from US$47.55
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Contact Configuration | SPDT |
---|---|
Coil Voltage | 24VAC |
Contact Current | 10A |
Product Range | KRPA Series |
Relay Mounting | Socket |
Coil Type | Non Latching |
Contact Voltage VAC | 240VAC |
Relay Terminals | Quick Connect |
KRPA-5AG-24=KRPA Power Relay Type: Industrial Panel Plug-In Coil Magnetic System: Monostable, AC Coil Power Rating Class: 2 – 3 VA Coil Power Rating AC: 2.02 VA Coil Resistance: 85 Ω Industrial Panel Plug-In Monostable, AC 2 – 3 VA 2.02 VA | Power Relay | Part Number: KRPA-5AG-24 | Internal Number: 9-1393104-9 | TE Connectivity | TE Store |
Relay, Monostable Magnetic Coil System, 10A, 24VAC, 1 Form C, SPDT, KRPA Series | TE Connectivity KRPA-5AG-24 | RS Americas |
Krpa-5Ag-24=Krpa |Potter&brumfield Te Connectivity KRPA-5AG-24 | Newark Electronics |
Industrial Relays SPDT 10A 24VAC | Rapid Electronics |
RELAY, SPDT, 240VAC, 10A | element14 |
KRPA Series Panel Plug-In Electromechanical Relay 10A 24VAC 85Ohm Panel Mount | Avnet America |
TYCO P&B GP ENCLOSED RELAY, SP | Relay Specialties |
Where can I find additional details, specifications and documents for a KRPA-5AG-24?
Additional datasheets, footprints and schematics for KRPA-5AG-24 are listed on our Part Details page. You can also find images and similar parts to KRPA-5AG-24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KRPA-5AG-24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KRPA-5AG-24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KRPA-5AG-24 fall under?
The KRPA-5AG-24 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to KRPA-5AG-24 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KRPA-5AG-24 you can contact the distributor directly for product support, shipping queries etc.
Is the KRPA-5AG-24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KRPA-5AG-24 have stock available?
Authorised distributors including TE Store, RS Americas, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for KRPA-5AG-24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KRPA-5AG-24 often in real-time on the comparison pages.
What if I can't find stock of KRPA-5AG-24?
You can fill out our help required form which you can use to request a quote for KRPA-5AG-24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.