Status: | Unknown |
---|---|
Series: | KRP Series |
RoHS: | Unknown |
Prices starting from US$56.42
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$89.79
|
127
in stock
|
Buy Now | |
Newark Electronics
from US$63.75
|
127
in stock
|
Buy Now | |
element14
from US$85.40
|
127
in stock
|
Buy Now | |
Relay Specialties
from US$56.42
|
7
in stock
|
Buy Now | |
RS Americas
from US$104.30
|
-
|
Buy Now | |
Carlton-Bates
from US$86.04
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Contact Configuration | DPDT |
---|---|
Coil Voltage | 24VAC |
Contact Current | 10A |
Product Range | KRP Series |
Relay Mounting | Socket |
Coil Type | Non Latching |
Contact Voltage VAC | 240VAC |
Relay Terminals | Quick Connect |
Power Relay, Dpdt, 240Vac, 10A | Newark Electronics |
TYCO P&B GP ENCLOSED RELAY, DP | Relay Specialties |
Relay, KRP-11AN-24=KA/KB/KC/KR | TE Connectivity KRP-11AN-24 | RS Americas |
Relay, General Purpose | Carlton-Bates |
KRP Series General Purpose Electromechanical Relay DPDT 10A 24VAC 85Ohm Socket | Avnet America |
Where can I find additional details, specifications and documents for a KRP-11AN-24?
Additional datasheets, footprints and schematics for KRP-11AN-24 are listed on our Part Details page. You can also find images and similar parts to KRP-11AN-24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KRP-11AN-24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KRP-11AN-24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KRP-11AN-24 fall under?
The KRP-11AN-24 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to KRP-11AN-24 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KRP-11AN-24 you can contact the distributor directly for product support, shipping queries etc.
Is the KRP-11AN-24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KRP-11AN-24 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Relay Specialties and RS Americas have stock available or on a lead time for KRP-11AN-24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KRP-11AN-24 often in real-time on the comparison pages.
What if I can't find stock of KRP-11AN-24?
You can fill out our help required form which you can use to request a quote for KRP-11AN-24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.