Status: | Unknown |
---|---|
Series: | KP1830 Series |
RoHS: | Unknown |
Prices starting from US$0.63
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.35
|
2,796
in stock
|
Buy Now | |
TTI Europe
from US$0.76
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.77
|
2,796
in stock
|
Buy Now | |
element14
from US$1.46
|
2,796
in stock
|
Buy Now | |
Avnet America
from US$0.63
|
-
|
Buy Now | |
RS Americas
from US$1.53
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 2200pF |
---|---|
Voltage Rating | 250V |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 1% |
Product Range | KP1830 Series |
Capacitor Case Style | - |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 5mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 100°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Capacitance Tolerance ± | ± 1% |
Capacitor Mounting | Through Hole |
External Depth | 4.5mm |
External Length / Height | 6mm |
External Width | 7.2mm |
Height | 6mm |
Lead Length | 6mm |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +100°C |
Tolerance + | 1% |
Tolerance - | 1% |
Voltage Rating V DC | 250V |
Voltage Rating VAC | 160V |
Film Capacitor, 2200Pf, 250V, Radial 1% | Newark Electronics |
CAP, 2200PF, 250V, 1%, PP | element14 |
Power Film Capacitor, 2200 pF, 160 V, 250 V, ± 1%, Film/Foil PP, Radial Box - 2 Pin, Through Hole | Avnet America |
Capacitor, Film, KP 2,2nF ?1% 250Vdc Pitch 5mm | BC Components / Vishay KP1830222251 | RS Americas |
Power Film Capacitor, 2200 pF, 160 V, 250 V, � 1%, Film/Foil PP, Radial Box - 2 Pin, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a KP1830222251?
Additional datasheets, footprints and schematics for KP1830222251 are listed on our Part Details page. You can also find images and similar parts to KP1830222251 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KP1830222251 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KP1830222251 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KP1830222251 fall under?
The KP1830222251 is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to KP1830222251 when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KP1830222251 you can contact the distributor directly for product support, shipping queries etc.
Is the KP1830222251 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KP1830222251 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for KP1830222251.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KP1830222251 often in real-time on the comparison pages.
What if I can't find stock of KP1830222251?
You can fill out our help required form which you can use to request a quote for KP1830222251 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.