Status: | Unknown |
---|---|
Series: | KP1830 Series |
RoHS: | Unknown |
Capacitance | 220pF |
---|---|
Voltage Rating | 630V |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 1% |
Product Range | KP1830 Series |
Capacitor Case Style | - |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 5mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 100°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Capacitance Tolerance ± | ± 1% |
Capacitor Mounting | Through Hole |
External Depth | 4.5mm |
External Length / Height | 6mm |
External Width | 7.2mm |
Height | 6mm |
Lead Length | 6mm |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +100°C |
Tolerance + | 1% |
Tolerance - | 1% |
Voltage Rating V DC | 630V |
Voltage Rating VAC | 250V |
Film Capacitor, 220Pf, 630V, Radial 1% | Newark Electronics |
CAP, 220PF, 630V, 1%, PP, THROUGH HOLE | element14 |
Where can I find additional details, specifications and documents for a KP1830122631?
Additional datasheets, footprints and schematics for KP1830122631 are listed on our Part Details page. You can also find images and similar parts to KP1830122631 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KP1830122631 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KP1830122631 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KP1830122631 fall under?
The KP1830122631 is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to KP1830122631 when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KP1830122631 you can contact the distributor directly for product support, shipping queries etc.
Is the KP1830122631 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KP1830122631 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for KP1830122631.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KP1830122631 often in real-time on the comparison pages.
What if I can't find stock of KP1830122631?
You can fill out our help required form which you can use to request a quote for KP1830122631 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.