Status: | Unknown |
---|---|
Series: | KHU Series |
RoHS: | Unknown |
Prices starting from US$48.38
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$70.78
|
51
in stock
|
Buy Now | |
RS Americas
from US$61.50
|
113
in stock
|
Buy Now | |
Rapid Electronics
from US$60.32
|
63
in stock
|
Buy Now | |
Chip One Stop
from US$58.40
|
63
in stock
|
Buy Now | |
Newark Electronics
from US$68.81
|
51
in stock
|
Buy Now | |
element14
from US$81.61
|
51
in stock
|
Buy Now | |
Avnet America
from US$48.38
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Contact Configuration | 4PDT |
---|---|
Coil Voltage | 120VAC |
Contact Current | 5A |
Product Range | KHU Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 120VAC |
Relay Terminals | Solder |
General Purpose Relay, 4PDT 4 Form C, 3 A, 120 VAC, Socketable, KHA Series | TE Connectivity KHU-17A11N-120 | RS Americas |
Industrial Relays Relay 4PDT 3A 120VDC 3.9KOhm | Rapid Electronics |
Relay, 4Pdt, 120Vac, 28Vdc, 5A | Newark Electronics |
RELAY, 4PDT, 120VAC, 28VDC, 5A | element14 |
KHA Series Panel Plug-In Electromechanical Relay 4PDT 3A 120VAC 3900Ohm Socket | Avnet America |
TYCO P&B GP RELAY, 4PDT AG CON | Relay Specialties |
Where can I find additional details, specifications and documents for a KHU-17A11N-120?
Additional datasheets, footprints and schematics for KHU-17A11N-120 are listed on our Part Details page. You can also find images and similar parts to KHU-17A11N-120 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KHU-17A11N-120 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KHU-17A11N-120 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KHU-17A11N-120 fall under?
The KHU-17A11N-120 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to KHU-17A11N-120 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KHU-17A11N-120 you can contact the distributor directly for product support, shipping queries etc.
Is the KHU-17A11N-120 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KHU-17A11N-120 have stock available?
Authorised distributors including RS Americas, Rapid Electronics, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for KHU-17A11N-120.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KHU-17A11N-120 often in real-time on the comparison pages.
What if I can't find stock of KHU-17A11N-120?
You can fill out our help required form which you can use to request a quote for KHU-17A11N-120 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.