Status: | Unknown |
---|---|
Series: | KHA Series |
RoHS: | Unknown |
Prices starting from US$47.51
Contact Configuration | 4PDT |
---|---|
Coil Voltage | 12VDC |
Contact Current | 1A |
Product Range | KHA Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 120VAC |
Relay Terminals | Solder |
KHAU-17D16-12=KH Power Relay Type: Industrial Panel Plug-In Coil Magnetic System: Monostable, DC Coil Power Rating DC: 900 mW Coil Resistance: 160 Ω Coil Special Features: UL Coil Insulation Class B Industrial Panel Plug-In Monostable, DC 900 mW 160 Ω | Power Relay | Part Number: KHAU-17D16-12 | Internal Number: 7-1393122-0 | TE Connectivity | TE Store |
General Purpose Relay, 4PDT, 4 Form C, 1 A, 12 VDC, Socketable, KHA Series | TE Connectivity KHAU-17D16-12 | RS Americas |
Relay, 4Pdt, 120Vac, 30Vdc, 1A | Newark Electronics |
Electromechanical Relay 4PDT 1A 12VDC 160Ohm Socket | Avnet America |
18M9120 | element14 |
RELAY, 4PDT, 120VAC, 30VDC, 1A | Farnell |
TYCO P&B GP RELAY, 4PDT BIFURC | Relay Specialties |
Where can I find additional details, specifications and documents for a KHAU-17D16-12?
Additional datasheets, footprints and schematics for KHAU-17D16-12 are listed on our Part Details page. You can also find images and similar parts to KHAU-17D16-12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KHAU-17D16-12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KHAU-17D16-12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KHAU-17D16-12 fall under?
The KHAU-17D16-12 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to KHAU-17D16-12 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KHAU-17D16-12 you can contact the distributor directly for product support, shipping queries etc.
Is the KHAU-17D16-12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KHAU-17D16-12 have stock available?
Authorised distributors including TE Store, RS Americas, Newark Electronics, Avnet America and element14 have stock available or on a lead time for KHAU-17D16-12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KHAU-17D16-12 often in real-time on the comparison pages.
What if I can't find stock of KHAU-17D16-12?
You can fill out our help required form which you can use to request a quote for KHAU-17D16-12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.