Status: | Unknown |
---|---|
Series: | KHA Series |
RoHS: | Unknown |
Prices starting from US$15.87
Distributor | Stock | ||
---|---|---|---|
Newark
from US$21.73
|
84
in stock
|
Buy Now | |
element14
from US$15.87
|
84
in stock
|
Buy Now | |
TE Store
from US$48.88
|
56
in stock
|
Buy Now | |
Rapid Electronics
from US$32.54
|
35
in stock
|
Buy Now | |
Chip One Stop
from US$21.40
|
35
in stock
|
Buy Now | |
Avnet America
from US$25.63
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Contact Configuration | 4PDT |
---|---|
Coil Voltage | 6VDC |
Contact Current | 5A |
Product Range | KHA Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 120VAC |
Relay Terminals | Solder |
Relay, 4Pdt, 120Vac, 28Vdc, 5A | Newark Electronics |
KHAU-17D11-6=KH Power Relay Type: Industrial Panel Plug-In Coil Magnetic System: Monostable, DC Coil Power Rating DC: 900 mW Coil Resistance: 40 Ω Coil Special Features: UL Coil Insulation Class B Industrial Panel Plug-In Monostable, DC 900 mW 40 Ω | Power Relay | Part Number: KHAU-17D11-6 | Internal Number: 4-1393122-7 | TE Connectivity | TE Store |
General Purpose Relays 4PDT 3Amp Multiconta | Rapid Electronics |
Electromechanical Relay 4PDT 5A 6VDC 40Ohm Socket | Avnet America |
TYCO P&B GP RELAY, 4PDT AG CON | Relay Specialties |
Where can I find additional details, specifications and documents for a KHAU-17D11-6?
Additional datasheets, footprints and schematics for KHAU-17D11-6 are listed on our Part Details page. You can also find images and similar parts to KHAU-17D11-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KHAU-17D11-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KHAU-17D11-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KHAU-17D11-6 fall under?
The KHAU-17D11-6 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to KHAU-17D11-6 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KHAU-17D11-6 you can contact the distributor directly for product support, shipping queries etc.
Is the KHAU-17D11-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KHAU-17D11-6 have stock available?
Authorised distributors including Newark Electronics, element14, TE Store, Rapid Electronics and Chip One Stop have stock available or on a lead time for KHAU-17D11-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KHAU-17D11-6 often in real-time on the comparison pages.
What if I can't find stock of KHAU-17D11-6?
You can fill out our help required form which you can use to request a quote for KHAU-17D11-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.