Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0426
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.07
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.0426
|
5,670
in stock
|
Buy Now | |
CoreStaff
from US$0.14
|
2,992
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
-
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
element14
from US$0.16
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Small power mold type (PMDU) |
High reliability |
Configuration | Single |
---|---|
Package Code | SOD-123FL |
Package(JEITA) | SC-109B |
Mounting Style | Surface mount |
Number of terminal | 2 |
Power Dissipation (PD)[mW] | 1000 |
Zener Voltage VZ (Min.)[V] | 2.2 |
Zener Voltage VZ (Max.)[V] | 2.45 |
IZ @ VZ [mA] | 40 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 1.6x3.5 (t=0.9) |
Common Standard | AEC-Q101 (Automotive Grade) |
Data Sheet |
---|
KDZVTF2.2B Data Sheet |
Application Note |
---|
Advantages of PMDE Compact Package with High Heat Dissipation for Automotive Schottky Barrier Diodes |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Zener Diode, Aec-Q101, 1W, Sod-123Fl | Newark Electronics |
Zener Diodes 22-24.5V 10mA SOD-123FL | Future Electronics |
Diode Zener Single 23.25V 1000mW 2-Pin SOD-123FL Emboss T/R | Avnet America |
ZENER DIODE, AEC-Q101, 1W, SOD-123FL | Farnell |
Where can I find additional details, specifications and documents for a KDZVTFTR2.2B?
Additional datasheets, footprints and schematics for KDZVTFTR2.2B are listed on our Part Details page. You can also find images and similar parts to KDZVTFTR2.2B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KDZVTFTR2.2B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KDZVTFTR2.2B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KDZVTFTR2.2B fall under?
The KDZVTFTR2.2B is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to KDZVTFTR2.2B when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KDZVTFTR2.2B you can contact the distributor directly for product support, shipping queries etc.
Is the KDZVTFTR2.2B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for KDZVTFTR2.2B have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for KDZVTFTR2.2B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KDZVTFTR2.2B often in real-time on the comparison pages.
What if I can't find stock of KDZVTFTR2.2B?
You can fill out our help required form which you can use to request a quote for KDZVTFTR2.2B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.