Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Knob / Dial Style | Round Knurled with Indicator Line |
---|---|
Knob Diameter | 23.9mm |
Shaft Type | Round |
Shaft Diameter | 6.37mm |
Knob Material | Aluminium |
Product Range | - |
Body Material | Aluminum |
Kd900A1/4=Knob Al Diamond Knur |Alcoswitch Te Connectivity KD900A1/4 | Newark Electronics |
Knobs&Dials KD900A1/4=KNOB AL DIAMOND KNUR | Rapid Electronics |
Switch Access Rotary Switch Round Knob | Avnet America |
Where can I find additional details, specifications and documents for a KD900A1/4?
Additional datasheets, footprints and schematics for KD900A1/4 are listed on our Part Details page. You can also find images and similar parts to KD900A1/4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KD900A1/4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KD900A1/4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KD900A1/4 fall under?
The KD900A1/4 is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.
Can I view similar or alternative parts?
You can view similar parts to KD900A1/4 when available in the Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KD900A1/4 you can contact the distributor directly for product support, shipping queries etc.
Is the KD900A1/4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KD900A1/4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and element14 have stock available or on a lead time for KD900A1/4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KD900A1/4 often in real-time on the comparison pages.
What if I can't find stock of KD900A1/4?
You can fill out our help required form which you can use to request a quote for KD900A1/4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.