Status: | Unknown |
---|---|
Series: | KCP Series |
RoHS: | Unknown |
Product Range | KCP Series |
---|---|
Coil Type | Latching Dual Coil |
Coil Voltage | - |
Coil Resistance | 10kohm |
Contact Current | 2A |
Contact Voltage VAC | 120V |
Contact Voltage VDC | - |
Contact Configuration | SPDT |
TYCO P&B PLATE CIRCUIT SENSITI | Relay Specialties |
Relay, KCP-5-10000=KA/KB/KC/KR | TE Connectivity KCP-5-10000 | RS Americas |
Relay, Signal, Spdt, 120Vac, 2A | Newark Electronics |
Where can I find additional details, specifications and documents for a KCP-5-10000?
Additional datasheets, footprints and schematics for KCP-5-10000 are listed on our Part Details page. You can also find images and similar parts to KCP-5-10000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KCP-5-10000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KCP-5-10000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KCP-5-10000 fall under?
The KCP-5-10000 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to KCP-5-10000 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KCP-5-10000 you can contact the distributor directly for product support, shipping queries etc.
Is the KCP-5-10000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KCP-5-10000 have stock available?
Authorised distributors including Relay Specialties, RS Americas and Newark Electronics have stock available or on a lead time for KCP-5-10000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KCP-5-10000 often in real-time on the comparison pages.
What if I can't find stock of KCP-5-10000?
You can fill out our help required form which you can use to request a quote for KCP-5-10000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.