KC3225A100.000C30E00. Oscillators by KYOCERA AVX

OSC, 100MHZ, 3.2 X 2.5MM, CMOS

Status: Unknown
Series: KC3225A-C3 Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.00

Distributor Stock
Logo for Farnell
Farnell
from US$2.00
No stock
Buy Now
Logo for element14
element14
from US$2.09
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Frequency Nom 100MHz
Frequency Stability + / - 50ppm
Oscillator Case SMD, 3.2mm x 2.5mm
Supply Voltage Nom 3.3V
Product Range KC3225A-C3 Series
Operating Temperature Min -10°C
Frequency 100MHz
RoHS Compliant Yes

Alternative Descriptions

Osc, 100Mhz, 3.2 X 2.5Mm, Cmos | Newark Electronics
SMD Crystal Oscillator 100MHz 3.3V 15pF 4-Pin SMD T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a KC3225A100.000C30E00.?

Additional datasheets, footprints and schematics for KC3225A100.000C30E00. are listed on our Part Details page. You can also find images and similar parts to KC3225A100.000C30E00. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for KC3225A100.000C30E00. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KC3225A100.000C30E00. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does KC3225A100.000C30E00. fall under?

The KC3225A100.000C30E00. is listed under Crystals & Oscillators > Oscillators > Standard Oscillators.

Can I view similar or alternative parts?

You can view similar parts to KC3225A100.000C30E00. when available in the Standard Oscillators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the KC3225A100.000C30E00. you can contact the distributor directly for product support, shipping queries etc.

Is the KC3225A100.000C30E00. RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for KC3225A100.000C30E00. have stock available?

Authorised distributors including element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for KC3225A100.000C30E00..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for KC3225A100.000C30E00. often in real-time on the comparison pages.

What if I can't find stock of KC3225A100.000C30E00.?

You can fill out our help required form which you can use to request a quote for KC3225A100.000C30E00. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay