Status: | Unknown |
---|---|
Series: | KC2520B-C1 Series |
RoHS: | Compliant |
Frequency Nom | 48MHz |
---|---|
Frequency Stability + / - | 50ppm |
Oscillator Case | SMD, 2.5mm x 2mm |
Supply Voltage Nom | 3.3V |
Product Range | KC2520B-C1 Series |
Operating Temperature Min | -40°C |
Frequency | 48MHz |
RoHS Compliant | Yes |
OSC XO 48.000MHZ CMOS SMD | AVX KC2520B48.0000C2GE00 | RS Americas |
Oscillator, 48Mhz, 2.5 X 2Mm, Cmos | Newark Electronics |
Where can I find additional details, specifications and documents for a KC2520B48.0000C2GE00?
Additional datasheets, footprints and schematics for KC2520B48.0000C2GE00 are listed on our Part Details page. You can also find images and similar parts to KC2520B48.0000C2GE00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KC2520B48.0000C2GE00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KC2520B48.0000C2GE00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KC2520B48.0000C2GE00 fall under?
The KC2520B48.0000C2GE00 is listed under Crystals & Oscillators > Oscillators > Standard Oscillators.
Can I view similar or alternative parts?
You can view similar parts to KC2520B48.0000C2GE00 when available in the Standard Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KC2520B48.0000C2GE00 you can contact the distributor directly for product support, shipping queries etc.
Is the KC2520B48.0000C2GE00 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for KC2520B48.0000C2GE00 have stock available?
Authorised distributors including RS Americas, element14, Farnell and Newark Electronics have stock available or on a lead time for KC2520B48.0000C2GE00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KC2520B48.0000C2GE00 often in real-time on the comparison pages.
What if I can't find stock of KC2520B48.0000C2GE00?
You can fill out our help required form which you can use to request a quote for KC2520B48.0000C2GE00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.