Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$10.79
|
509
in stock
|
Buy Now | |
Newark Electronics
from US$10.07
|
509
in stock
|
Buy Now | |
element14
from US$10.41
|
509
in stock
|
Buy Now | |
TE Store
from US$23.74
|
165
in stock
|
Buy Now | |
Chip One Stop
from US$10.60
|
15
in stock
|
Buy Now | |
RS Americas
from US$12.39
|
9
in stock
|
Buy Now | |
Avnet America
from US$10.57
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Shaft Type | Round Shaft |
---|---|
Shaft Diameter | 6.35mm |
Knob Material | Aluminium |
Knob / Dial Style | Straight Knurled with Indicator Line |
Knob Diameter | 12.7mm |
Product Range | - |
Body Material | Aluminum |
Straight Knurled Knob W/ Line Ind 6.37Mm | Newark Electronics |
KB500B1/4=KNOB KNURL BLK 1/4 I Primary Product Material: Aluminum 5056 Knob Design: Straight Knurl Shaft Size: 6.35 mm Shaft Size: .25 in Product Diameter: 12.7 mm Aluminum 5056 Straight Knurl 6.35 mm .25" | Switch Knob | Part Number: KB500B1/4 | Internal Number: 3-1437621-8 | TE Connectivity | TE Store |
Knob, Black, Aluminum, Round,0.5" (12.7mm) Dia,0.79" (20mm) Height,3-1437621-8 | TE Connectivity KB500B1/4 | RS Americas |
Switch Access Rotary Switch Round Knob | Avnet America |
TYCO ALCOSWITCH - KNOBS - SHAF | Relay Specialties |
Where can I find additional details, specifications and documents for a KB500B1/4?
Additional datasheets, footprints and schematics for KB500B1/4 are listed on our Part Details page. You can also find images and similar parts to KB500B1/4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KB500B1/4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KB500B1/4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KB500B1/4 fall under?
The KB500B1/4 is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.
Can I view similar or alternative parts?
You can view similar parts to KB500B1/4 when available in the Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KB500B1/4 you can contact the distributor directly for product support, shipping queries etc.
Is the KB500B1/4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KB500B1/4 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and Chip One Stop have stock available or on a lead time for KB500B1/4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KB500B1/4 often in real-time on the comparison pages.
What if I can't find stock of KB500B1/4?
You can fill out our help required form which you can use to request a quote for KB500B1/4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.