Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$236.02
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$236.02
|
No stock
|
Buy Now |
Active Pixel Size | 1024 x 1024 |
---|---|
Pixel Size (H x W) | 5.5µm x 5.5µm |
Frame Rate Per Sec | 120 |
Image Colour | Monochrome |
Sensor Case Style | PGA |
No. of Pins | 67Pins |
Supply Voltage Min | 14.5V |
Supply Voltage Max | 15.5V |
Operating Temperature Min | -50°C |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
#MAGE SENSOR, MONOCHROME, 120, PGA-67 | Farnell |
Where can I find additional details, specifications and documents for a KAI-01050-ABA-JD-BA?
Additional datasheets, footprints and schematics for KAI-01050-ABA-JD-BA are listed on our Part Details page. You can also find images and similar parts to KAI-01050-ABA-JD-BA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KAI-01050-ABA-JD-BA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KAI-01050-ABA-JD-BA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KAI-01050-ABA-JD-BA fall under?
The KAI-01050-ABA-JD-BA is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to KAI-01050-ABA-JD-BA when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KAI-01050-ABA-JD-BA you can contact the distributor directly for product support, shipping queries etc.
Is the KAI-01050-ABA-JD-BA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KAI-01050-ABA-JD-BA have stock available?
Authorised distributors including Farnell have stock available or on a lead time for KAI-01050-ABA-JD-BA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KAI-01050-ABA-JD-BA often in real-time on the comparison pages.
What if I can't find stock of KAI-01050-ABA-JD-BA?
You can fill out our help required form which you can use to request a quote for KAI-01050-ABA-JD-BA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.