Status: | Unknown |
---|---|
Series: | 7805 Voltage Regulators |
RoHS: | Unknown |
Fixed Output Voltage Nom. | 5V |
---|---|
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Input Voltage Min | 7V |
Input Voltage Max | 20V |
Product Range | 7805 Voltage Regulators |
Output Current | 1A |
Output Type | Fixed |
Linear Regulator Case Style | TO-220AB |
No. of Pins | 3Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | - |
SVHC | Lead (27-Jun-2018) |
Output Voltage Nom. | 5V |
LINEAR VOLT REG, 1A, 5V, TO-220AB-3 | Farnell |
Where can I find additional details, specifications and documents for a KA7805ETU?
Additional datasheets, footprints and schematics for KA7805ETU are listed on our Part Details page. You can also find images and similar parts to KA7805ETU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KA7805ETU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KA7805ETU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KA7805ETU fall under?
The KA7805ETU is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to KA7805ETU when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KA7805ETU you can contact the distributor directly for product support, shipping queries etc.
Is the KA7805ETU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KA7805ETU have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for KA7805ETU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KA7805ETU often in real-time on the comparison pages.
What if I can't find stock of KA7805ETU?
You can fill out our help required form which you can use to request a quote for KA7805ETU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.