Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 2 Amplifier |
---|---|
Bandwidth | - |
Slew Rate | 1.2V/µs |
Supply Voltage Range | ± 15V |
Amplifier Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
OP Amp Dual GP ±22V 8-Pin PDIP W Rail | Avnet America |
Where can I find additional details, specifications and documents for a KA4558?
Additional datasheets, footprints and schematics for KA4558 are listed on our Part Details page. You can also find images and similar parts to KA4558 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KA4558 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KA4558 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KA4558 fall under?
The KA4558 is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to KA4558 when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KA4558 you can contact the distributor directly for product support, shipping queries etc.
Is the KA4558 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KA4558 have stock available?
Authorised distributors including Farnell, Avnet America and element14 have stock available or on a lead time for KA4558.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KA4558 often in real-time on the comparison pages.
What if I can't find stock of KA4558?
You can fill out our help required form which you can use to request a quote for KA4558 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.