Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
element14
from US$0.28
|
-
|
Buy Now |
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | - |
Slew Rate | - |
Supply Voltage Range | ± 1.5V to ± 16V |
Amplifier Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 1.5V to ± 16V |
IC Generic Number | 358 |
IC Temperature Range | Commercial |
Input Offset Voltage Max | 7mV |
Logic Function Number | 358 |
Op Amp Type | Low Power |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage + Nom | 5V |
Supply Voltage Max | 32V |
Supply Voltage Min | 3V |
Where can I find additional details, specifications and documents for a KA358A?
Additional datasheets, footprints and schematics for KA358A are listed on our Part Details page. You can also find images and similar parts to KA358A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KA358A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KA358A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KA358A fall under?
The KA358A is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to KA358A when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KA358A you can contact the distributor directly for product support, shipping queries etc.
Is the KA358A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KA358A have stock available?
Authorised distributors including element14 have stock available or on a lead time for KA358A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KA358A often in real-time on the comparison pages.
What if I can't find stock of KA358A?
You can fill out our help required form which you can use to request a quote for KA358A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.