Status: | Unknown |
---|---|
Series: | K81A Series |
RoHS: | Unknown |
Contact Configuration | SPST-NO |
---|---|
Coil Voltage | 12VDC |
Contact Current | 30A |
Product Range | K81A Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | - |
Contact Material | - |
Power Relay, Spst-No, 30A, 10Kv, Th | Newark Electronics |
Electromechanical Relay SPST-NO 30A 12VDC 70Ohm Through Hole | Avnet America |
Special Order: K81A245=RELAY, VACUUM, SPST-NO Contact Voltage Rating: 10 VDC Contact Arrangement: 1 Form A, SPST-NO High Voltage Connection (Coil): PCB Tails High Voltage Connection (Power): High Voltage Tabs Power Switching: Yes High Voltage Relay | 10 VDC 1 Form A, SPST-NO PCB Tails High Voltage Tabs | Part Number: K81A245 | Internal Number: 1618241-6 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a K81A245?
Additional datasheets, footprints and schematics for K81A245 are listed on our Part Details page. You can also find images and similar parts to K81A245 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for K81A245 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view K81A245 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does K81A245 fall under?
The K81A245 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to K81A245 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the K81A245 you can contact the distributor directly for product support, shipping queries etc.
Is the K81A245 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for K81A245 have stock available?
Authorised distributors including Newark Electronics, Avnet America and TE Store have stock available or on a lead time for K81A245.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for K81A245 often in real-time on the comparison pages.
What if I can't find stock of K81A245?
You can fill out our help required form which you can use to request a quote for K81A245 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.