K561J15C0GF5TL2 Capacitors by Vishay Intertechnology

CERAMIC CAPACITOR 560PF 50V C0G 5% RADIAL

Status: Unknown
Series: Mono-Kap Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.06

Distributor Stock
Logo for Farnell
Farnell
from US$0.06
11,818
in stock
Buy Now
Logo for element14
element14
from US$0.08
11,818
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.11
3
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.06
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.06
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 560pF
Voltage Rating 50V
Product Range Mono-Kap Series
Capacitance Tolerance ± 5%
Capacitor Terminals Radial Leaded
Dielectric Characteristic C0G / NP0
No. of Pins 2

Alternative Descriptions

CAP, 560PF, 50V, 5%, C0G/NP0 | element14
Ceramic Capacitor 560Pf 50V, C0G, 5%, Radial | Newark Electronics
K Series 50 V 560 pF â–’5% C0G/NP0 Radial Multilyer Ceramic Capacitor | Future Electronics
Multilayer Ceramic Capacitor, 560 pF, 50 V, ± 5%, C0G (NP0), Radial Leaded | Avnet America
Multilayer Ceramic Capacitor, 560 pF, 50 V, � 5%, C0G (NP0), Radial Leaded | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a K561J15C0GF5TL2?

Additional datasheets, footprints and schematics for K561J15C0GF5TL2 are listed on our Part Details page. You can also find images and similar parts to K561J15C0GF5TL2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for K561J15C0GF5TL2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view K561J15C0GF5TL2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does K561J15C0GF5TL2 fall under?

The K561J15C0GF5TL2 is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to K561J15C0GF5TL2 when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the K561J15C0GF5TL2 you can contact the distributor directly for product support, shipping queries etc.

Is the K561J15C0GF5TL2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for K561J15C0GF5TL2 have stock available?

Authorised distributors including element14, Farnell, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for K561J15C0GF5TL2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for K561J15C0GF5TL2 often in real-time on the comparison pages.

What if I can't find stock of K561J15C0GF5TL2?

You can fill out our help required form which you can use to request a quote for K561J15C0GF5TL2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay