K471K15X7RH5TH5 Capacitors by Vishay Intertechnology

CERAMIC CAPACITOR 470PF 100V X7R 10% RADIAL

Status: Unknown
Series: Mono-Kap Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0348

Distributor Stock
Logo for Farnell
Farnell
from US$0.07
11,925
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.0470
11,925
in stock
Buy Now
Logo for element14
element14
from US$0.06
11,925
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.0348
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 470pF
Voltage Rating 100V
Product Range Mono-Kap Series
Capacitance Tolerance ± 10%
Capacitor Terminals Radial Leaded
Dielectric Characteristic X7R
Lead Spacing 5mm

Alternative Descriptions

Ceramic Capacitor 470Pf, 100V, X7R, 10%, Radial | Newark Electronics
CERAMIC CAPACITOR 470PF, 100V, X7R, 10%, RADIAL | element14
Multilayer Ceramic Capacitor, 470 pF, 100 V, ± 10%, X7R, Radial Leaded | Avnet America
Multilayer Ceramic Capacitor, 470 pF, 100 V, � 10%, X7R, Radial Leaded | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a K471K15X7RH5TH5?

Additional datasheets, footprints and schematics for K471K15X7RH5TH5 are listed on our Part Details page. You can also find images and similar parts to K471K15X7RH5TH5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for K471K15X7RH5TH5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view K471K15X7RH5TH5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does K471K15X7RH5TH5 fall under?

The K471K15X7RH5TH5 is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to K471K15X7RH5TH5 when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the K471K15X7RH5TH5 you can contact the distributor directly for product support, shipping queries etc.

Is the K471K15X7RH5TH5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for K471K15X7RH5TH5 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Abacus have stock available or on a lead time for K471K15X7RH5TH5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for K471K15X7RH5TH5 often in real-time on the comparison pages.

What if I can't find stock of K471K15X7RH5TH5?

You can fill out our help required form which you can use to request a quote for K471K15X7RH5TH5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay