Status: | Unknown |
---|---|
Series: | K...H Series |
RoHS: | Compliant |
Registered trademark HOTcap® |
AEC-Q200 qualified with PPAP available |
High reliability MLCC insert with wet build process |
Applications |
---|
Automotive applications up to 200 °C (1) |
Datasheet |
---|
K...H Series |
General Information |
---|
K...H Sample Kit |
Product Literature |
---|
Tradeshow Brochure |
Product Sheet |
Support Tools |
---|
Why it Matters |
Did you Know |
Capabilities and Custom Options |
Infographic |
Infographic - HOTcap, K-H |
Technical Notes |
---|
Technical Note |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Contact Us |
Capacitor, MLCC HOTcap, C0G 200V 470pF | RS |
Capacitor, Mlcc, C0G, 470Pf, 200V, Rad | Newark Electronics |
CAP, 470PF, 200V, 5%, C0G/NP0 | element14 |
Where can I find additional details, specifications and documents for a K471J15C0GK53H5H?
Additional datasheets, footprints and schematics for K471J15C0GK53H5H are listed on our Part Details page. You can also find images and similar parts to K471J15C0GK53H5H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for K471J15C0GK53H5H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view K471J15C0GK53H5H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does K471J15C0GK53H5H fall under?
The K471J15C0GK53H5H is listed under Passive Components > Capacitors > Ceramic Capacitors > Leaded Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to K471J15C0GK53H5H when available in the Leaded Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the K471J15C0GK53H5H you can contact the distributor directly for product support, shipping queries etc.
Is the K471J15C0GK53H5H RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for K471J15C0GK53H5H have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for K471J15C0GK53H5H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for K471J15C0GK53H5H often in real-time on the comparison pages.
What if I can't find stock of K471J15C0GK53H5H?
You can fill out our help required form which you can use to request a quote for K471J15C0GK53H5H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.