Status: | Unknown |
---|---|
Series: | K10 Series |
RoHS: | Unknown |
Prices starting from US$10.90
Distributor | Stock | ||
---|---|---|---|
RS
from US$12.78
|
34
in stock
|
Buy Now | |
TE Store
from US$38.47
|
803
in stock
|
Buy Now | |
Newark Electronics
from US$14.96
|
533
in stock
|
Buy Now | |
RS Americas
from US$15.43
|
490
in stock
|
Buy Now | |
Farnell
from US$11.69
|
112
in stock
|
Buy Now | |
Rapid Electronics
from US$15.54
|
8
in stock
|
Buy Now | |
Chip One Stop
from US$18.30
|
8
in stock
|
Buy Now | |
Carlton-Bates
-
|
12
in stock
|
Buy Now | |
Avnet America
from US$11.81
|
-
|
Buy Now | |
TTI Europe
from US$10.90
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Contact Configuration | DPDT |
---|---|
Coil Voltage | 24VDC |
Contact Current | 15A |
Product Range | K10 Series |
Relay Mounting | Socket |
Coil Type | Non Latching |
Contact Voltage VAC | 120VAC |
Relay Terminals | Quick Connect |
Contact Voltage VDC | 30VDC |
Contact Material | Silver Cadmium Oxide |
Coil Resistance | 650ohm |
Approvals & Standards | - |
Coil Current | 37mA |
Coil Voltage VDC Nom | 24V |
Contact Current AC Max | 15A |
Contact Current Max | 15A |
Contact Voltage AC Max | 120V |
Contact Voltage AC Nom | 277V |
Contact Voltage DC Nom | 30V |
External Depth | 34.9mm |
External Height | 28.2mm |
External Length / Height | 28.2mm |
External Width | 21.8mm |
Nom Operating Power | 900mW |
Relay Type | Power - General Purpose |
K10P-11D15-24=K10/K20 Power Relay Type: Industrial Panel Plug-In Coil Magnetic System: Monostable, DC Coil Power Rating DC: 900 mW Coil Resistance: 650 Ω Coil Special Features: UL Coil Insulation Class B Industrial Panel Plug-In Monostable, DC 900 mW 650 Ω | Power Relay | Part Number: K10P-11D15-24 | Internal Number: 5-1393144-7 | TE Connectivity | TE Store |
Relay, Dpdt, 120Vac, 30Vdc, 15A | Newark Electronics |
Relay, E-Mech, DPDT, 15A, Ctrl-V 24DC, Vol-Rtg 120/30AC/DC, 6 Pin, K10 Series | TE Connectivity K10P-11D15-24 | RS Americas |
RELAY, DPDT, 120VAC, 30VDC, 15A | Farnell |
Relay,E-Mech,GenPurp,DPDT,Cur-Rtg15A | RS |
General Purpose Relays DPDT SOCKET MT 24VDC | Rapid Electronics |
Relay, General Purpose | Carlton-Bates |
Electromechanical Relay DPDT 15A 24VDC 650Ohm Socket | Avnet America |
RELAY | TTI Europe |
TYCO P&B GP MINIATURE RELAY, P | Relay Specialties |
Where can I find additional details, specifications and documents for a K10P-11D15-24?
Additional datasheets, footprints and schematics for K10P-11D15-24 are listed on our Part Details page. You can also find images and similar parts to K10P-11D15-24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for K10P-11D15-24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view K10P-11D15-24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does K10P-11D15-24 fall under?
The K10P-11D15-24 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to K10P-11D15-24 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the K10P-11D15-24 you can contact the distributor directly for product support, shipping queries etc.
Is the K10P-11D15-24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for K10P-11D15-24 have stock available?
Authorised distributors including TE Store, Newark Electronics, RS Americas, Farnell and RS have stock available or on a lead time for K10P-11D15-24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for K10P-11D15-24 often in real-time on the comparison pages.
What if I can't find stock of K10P-11D15-24?
You can fill out our help required form which you can use to request a quote for K10P-11D15-24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.