Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$46.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$61.74
|
No stock
|
Buy Now | |
Newark Electronics
from US$61.64
|
32
in stock
|
Buy Now | |
Rapid Electronics
from US$57.58
|
32
in stock
|
Buy Now | |
Chip One Stop
from US$55.90
|
32
in stock
|
Buy Now | |
Avnet America
from US$46.17
|
-
|
Buy Now | |
RS Americas
from US$58.69
|
-
|
Buy Now | |
element14
from US$63.11
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
K10L-11A15-120=K10/K20 Rohs Compliant: No |Potter&brumfield Te Connectivity K10L-11A15-120 | Newark Electronics |
General Purpose Relays 15A GENERAL PURPOSE | Rapid Electronics |
Electromechanical Relay DPDT 15A 120VAC 3.9KOhm Socket | Avnet America |
Relay, K10L-11A15-120=K10/K20 | TE Connectivity K10L-11A15-120 | RS Americas |
K10L-11A15-120=K10/K20 48M7412 | Farnell |
TYCO P&B GP MINIATURE RELAY WI | Relay Specialties |
Where can I find additional details, specifications and documents for a K10L-11A15-120?
Additional datasheets, footprints and schematics for K10L-11A15-120 are listed on our Part Details page. You can also find images and similar parts to K10L-11A15-120 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for K10L-11A15-120 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view K10L-11A15-120 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does K10L-11A15-120 fall under?
The K10L-11A15-120 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to K10L-11A15-120 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the K10L-11A15-120 you can contact the distributor directly for product support, shipping queries etc.
Is the K10L-11A15-120 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for K10L-11A15-120 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and RS Americas have stock available or on a lead time for K10L-11A15-120.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for K10L-11A15-120 often in real-time on the comparison pages.
What if I can't find stock of K10L-11A15-120?
You can fill out our help required form which you can use to request a quote for K10L-11A15-120 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.