Status: | Unknown |
---|---|
Series: | Mono-Kap Series |
RoHS: | Unknown |
Capacitance | 10000pF |
---|---|
Voltage Rating | 50V |
Product Range | Mono-Kap Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
Lead Spacing | 5mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Capacitance Tolerance ± | ± 10% |
Capacitor Application | Automotive Qualified |
External Depth | 2.6mm |
External Length / Height | 36.6mm |
External Width | 4mm |
Height | 4mm |
Lead Diameter | 0.5mm |
Lead Length | 30mm |
Operating Temperature Range | -55°C to +125°C |
Voltage Rating V DC | 50V |
Radial Ceramic capacitor 10nF 50Vdc | RS |
Multilayer Ceramic Capacitor, Mono-Kap Series, 0.01 - F, - 10%, X7R, 50 V, Radial Leaded Rohs Compliant: No |Vishay K103K15X7RF5TH5V | Newark Electronics |
CAP, 0.01µF, 50V, 10%, X7R | element14 |
15 K103K 10nF Ceramic Multilayer Cap,50V dc, X7R Dielectric,+/-10%,Through Hole | Vishay Dale K103K15X7RF5TH5V | RS Americas |
Where can I find additional details, specifications and documents for a K103K15X7RF5TH5V?
Additional datasheets, footprints and schematics for K103K15X7RF5TH5V are listed on our Part Details page. You can also find images and similar parts to K103K15X7RF5TH5V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for K103K15X7RF5TH5V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view K103K15X7RF5TH5V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does K103K15X7RF5TH5V fall under?
The K103K15X7RF5TH5V is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to K103K15X7RF5TH5V when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the K103K15X7RF5TH5V you can contact the distributor directly for product support, shipping queries etc.
Is the K103K15X7RF5TH5V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for K103K15X7RF5TH5V have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for K103K15X7RF5TH5V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for K103K15X7RF5TH5V often in real-time on the comparison pages.
What if I can't find stock of K103K15X7RF5TH5V?
You can fill out our help required form which you can use to request a quote for K103K15X7RF5TH5V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.