Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.00
JWS-117-6=RELAY PER PRINT -DSS Contact Voltage Rating: 20 VDC Coil Power Rating DC: 128 mW Isolation (HF Parameter): -18dB @ 900MHz -30dB @ 100MHz Insertion Loss (HF Parameter): -.12dB @ 100MHz -1.9dB @ 900MHz Product Mount Type: Printed Circuit Board Low Signal Relay | 20 VDC 128 mW -18dB @ 900MHz -.12dB @ 100MHz | Part Number: JWS-117-6 | Internal Number: 3-1393771-8 | TE Connectivity | TE Store |
Jws-117-6=Relay Per Print -Dss Rohs Compliant: Yes |Potter&brumfield Te Connectivity JWS-117-6 | Newark Electronics |
Electromechanical Relay SPST-NO 0.5A 5VDC 500Ohm Through Hole | Avnet America |
Relay, JWS-117-6= Per Print -DSS | TE Connectivity JWS-117-6 | RS Americas |
TYCO P&B DRY REED RELAY WITH D | Relay Specialties |
Where can I find additional details, specifications and documents for a JWS-117-6?
Additional datasheets, footprints and schematics for JWS-117-6 are listed on our Part Details page. You can also find images and similar parts to JWS-117-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JWS-117-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JWS-117-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JWS-117-6 fall under?
The JWS-117-6 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to JWS-117-6 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JWS-117-6 you can contact the distributor directly for product support, shipping queries etc.
Is the JWS-117-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for JWS-117-6 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for JWS-117-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JWS-117-6 often in real-time on the comparison pages.
What if I can't find stock of JWS-117-6?
You can fill out our help required form which you can use to request a quote for JWS-117-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.