Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.18
Distributor | Stock | ||
---|---|---|---|
element14
from US$2.18
|
-
|
Buy Now |
Connector Type A | XLR Plug 3 Way |
---|---|
Connector Type B | 3.5mm Stereo Jack Plug |
Cable Length - Imperial | 19ft |
Cable Length - Metric | 6m |
Jacket Colour | Black |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Cable Assembly Type | Audio Video |
Cable Length | 6m |
Colour | Black |
Lead Length | 6m |
LEAD, XLR-3.5MM S JACK, 6M | element14 |
Where can I find additional details, specifications and documents for a JR9106-6M?
Additional datasheets, footprints and schematics for JR9106-6M are listed on our Part Details page. You can also find images and similar parts to JR9106-6M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JR9106-6M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JR9106-6M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JR9106-6M fall under?
The JR9106-6M is listed under Cable Leads & Connectors > Leads > Audio Video Leads.
Can I view similar or alternative parts?
You can view similar parts to JR9106-6M when available in the Audio Video Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JR9106-6M you can contact the distributor directly for product support, shipping queries etc.
Is the JR9106-6M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for JR9106-6M have stock available?
Authorised distributors including element14 have stock available or on a lead time for JR9106-6M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JR9106-6M often in real-time on the comparison pages.
What if I can't find stock of JR9106-6M?
You can fill out our help required form which you can use to request a quote for JR9106-6M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.