Status: | Unknown |
---|---|
Series: | JMGSD Series |
RoHS: | Unknown |
Contact Configuration | DPDT |
---|---|
Coil Voltage | 26.5VDC |
Contact Current | 1A |
Product Range | JMGSD Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | - |
Relay Terminals | Solder |
Jmgscd-26Mw = M39016/42-052M |Cii Te Connectivity JMGSCD-26MW | Newark Electronics |
Double Pole Electrically Held Electromechanical Relay DPDT 1A 26.5VDC 3200Ohm Through Hole | Avnet America |
RELAY, GRID, HIGH PERFORMANCE, 26.5 V, 1 A, 3200 OHM, DPDT, M39016/42-052M | TE Connectivity JMGSCD-26MW | RS Americas |
26.5 VDC 10-300HZ | TTI Europe |
JMGSCD-26MW = M39016/42-052M Contact Arrangement: 2 Form C, DPDT, 2 C/O Input Voltage: 26.5 VDC Coil Voltage: 26.5 VDC Coil Resistance: 3200 Ω Coil Power Rating DC: 199 mW To-5/.100 Grid Relay | 2 Form C, DPDT, 2 C/O 26.5 VDC 3200 Ω | Part Number: JMGSCD-26MW | Internal Number: 1-1617150-0 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a JMGSCD-26MW?
Additional datasheets, footprints and schematics for JMGSCD-26MW are listed on our Part Details page. You can also find images and similar parts to JMGSCD-26MW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JMGSCD-26MW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JMGSCD-26MW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JMGSCD-26MW fall under?
The JMGSCD-26MW is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to JMGSCD-26MW when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JMGSCD-26MW you can contact the distributor directly for product support, shipping queries etc.
Is the JMGSCD-26MW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for JMGSCD-26MW have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and TTI Europe have stock available or on a lead time for JMGSCD-26MW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JMGSCD-26MW often in real-time on the comparison pages.
What if I can't find stock of JMGSCD-26MW?
You can fill out our help required form which you can use to request a quote for JMGSCD-26MW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.