Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Gender | Receptacle |
Voltage Rating | 250VAC |
Current Rating | 6A |
Connector Mounting | Cable Mount |
Contact Termination Type | Screw |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Screw |
Insulation Resistance | 100Mohm |
Voltage Rating VAC | 250V |
SOCKET, IEC, HOT, FREE | element14 |
Where can I find additional details, specifications and documents for a JA-2231-H?
Additional datasheets, footprints and schematics for JA-2231-H are listed on our Part Details page. You can also find images and similar parts to JA-2231-H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JA-2231-H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JA-2231-H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JA-2231-H fall under?
The JA-2231-H is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to JA-2231-H when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JA-2231-H you can contact the distributor directly for product support, shipping queries etc.
Is the JA-2231-H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for JA-2231-H have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for JA-2231-H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JA-2231-H often in real-time on the comparison pages.
What if I can't find stock of JA-2231-H?
You can fill out our help required form which you can use to request a quote for JA-2231-H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.